1.8V TO 22V, 2A, H-BRIDGE MOTOR
1.8V TO 22V, 2A, H-BRIDGE MOTOR
1.8V TO 22V, 2A, H-BRIDGE MOTOR
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 1589-MP6550AGG-ZTR-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushed |
| Configuration | PCB Mount; 12-VFQFN |
| Communication | PWM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |