Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Win Source Part Number: 969532-MP6543HGL-Z
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 22V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP6543HGL-ZDKR,
22V, 2A, THREE-PHASE POWER STAGE
22V, 2A, THREE-PHASE POWER STAGE
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6543HGL-ZDKR-ND | 969532-MP6543HGL-Z | MP6543HGL-Z | MP6543HGL-Z | MP6543HGL-Z |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |