22V 2A Three-Phase Power Stage Hall
22V 2A Three-Phase Power Stage Hall
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:22V RoHS Compliant: Yes
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
22V, 2A, THREE-PHASE POWER STAGE
22V, 2A, THREE-PHASE POWER STAGE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 337294 | 1589-MP6543HGL-B-PCT-ND | 60AJ4336 | MP6543HGL-B-P | MP6543HGL-B-P | MP6543HGL-B-P |
| Product Name | Motor Driver ICs | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Product | MCU | |||||
| Motor / System | DC Brushless; Brushless DC Motor | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount | PCB Mount; 24-VFQFN Exposed Pad | ||||
| DC Input | 22 volts | 3 to 22 volts | 3 to 22 volts | |||
| Communication | PWM | PWM |