Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
22V, 2A, THREE-PHASE POWER STAGE
22V, 2A, THREE-PHASE POWER STAGE
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:22V RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6543HGL-A-P | MP6543HGL-A-P | MP6543HGL-A-P | 60AJ4335 |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Motor / System | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||
| Communication | PWM | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||
| Peak Current | 2 amps |