Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927791-MP6543GL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (3x4)
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
Other Part Number: 1589-MP6543GL-ZDKR, 1589-MP6543GL-ZCT, 1589-MP6543GL-ZTR
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
12V, 2A, THREE-PHASE POWER STAGE
12V, 2A, THREE-PHASE POWER STAGE
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 927791-MP6543GL-Z | 1589-MP6543GL-ZCT-ND | MP6543GL-Z | MP6543GL-Z | MP6543GL-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6543GL-Z | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | PWM | PWM |