Win Source Part Number: 1080006-MP6543GL-P
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel
Applications: Brushless DC (BLDC)
Standard Package: 500
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 3V ~ 12V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP6543GL-PCT,15
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
12V, 2A, THREE-PHASE POWER STAGE
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
12V, 2A, THREE-PHASE POWER STAGE
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:12V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1080006-MP6543GL-P | 1589-MP6543GL-PTR-ND | MP6543GL-P | MP6543GL-P | MP6543GL-P | 60AJ4334 |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | |||
| DC Input | 3 to 12 volts | 3 to 12 volts | 3 to 12 volts | |||
| Continuous Current | 2 amps | 2 amps | 2 amps |