Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
12V, 2A, THREE-PHASE POWER STAGE
Multiphase Motor Driver NMOS PWM 24-QFN (3x4)
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:12V RoHS Compliant: Yes
12V, 2A, THREE-PHASE POWER STAGE
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6543AGL-PCT-ND | MP6543AGL-P | MP6543AGL-P | 60AJ4332 | MP6543AGL-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |