Multiphase Motor Driver Power MOSFET PWM 26-QFN (5x5)
Multiphase Motor Driver Power MOSFET PWM 26-QFN (5x5)
Multiphase Motor Driver Power MOSFET PWM 26-QFN (5x5)
50V, 5A, THREE-PHASE POWER STAGE
50V, 5A, THREE-PHASE POWER STAGE
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:5A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:26Pins; Supply Voltage Min:5.5V; Supply Voltage Max:50V RoHS Compliant: Yes
Multiphase Motor Driver Power MOSFET PWM 26-QFN (5x5)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6540HGU-A-PCT-ND | MP6540HGU-A-P | MP6540HGU-A-P | 88AH7043 | MP6540HGU-A-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; 26-VFQFN | ||||
| Communication | PWM | PWM | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |