Monolithic Power Systems, Inc. Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) MP6539BGV-P

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) - 54AH3494 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps)
54AH3494
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) 54AH3494
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 54AH3494
Product Name Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps)
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10963LCDSNR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Motor Controllers - 5101209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-2R1F30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details