Monolithic Power Systems, Inc. Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) MP6539BGF-Z

Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) - 67AH3036 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps)
67AH3036
Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) 67AH3036
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes

MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:28Pins; Supply Voltage Min:8.5V; Supply Voltage Max:14V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 67AH3036
Product Name Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps)
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Fullfeatured AC Drive - CIMR-AU2A0415AAA - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Axes 1.0
Setup Computer; Handheld
View Details
FRENIC-Ace AC Drive - FRN0006E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
CNT1530 Autoclavable Motor Controller - CNT1530 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 9 to 15 volts
Power 300 watts
View Details
SMC-3 19A Smart Motor Controller - 150-C19NBR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 19 amps
View Details