Monolithic Power Systems, Inc. Gate Drivers MP6539BGF-Z

Description
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1589-MP6539BGF-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1145304-MP6539BGF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1145304-MP6539BGF-Z
Integrated Circuits (ICs) - PMIC - Gate Drivers 1145304-MP6539BGF-Z
Win Source Part Number: 1145304-MP6539BGF-Z Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 800mA, 1A High Side Voltage - Max (Bootstrap): 100 V Voltage - Supply: 8.5V ~ 14V Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 28-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MP6539BGF-ZDKR, 1589-MP6539BGF-ZCT,1 589-MP6539BGF-ZTR Base Product Number: MP6539

Win Source Part Number: 1145304-MP6539BGF-Z
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 800mA, 1A
High Side Voltage - Max (Bootstrap): 100 V
Voltage - Supply: 8.5V ~ 14V
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP6539BGF-ZDKR,1589-MP6539BGF-ZCT,1589-MP6539BGF-ZTR
Base Product Number: MP6539

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MP6539BGF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MP6539BGF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MP6539BGF-Z
100V, THREE-PHASE BLDC MOTOR PRE

100V, THREE-PHASE BLDC MOTOR PRE

Supplier's Site
Gate Drivers - MP6539BGF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MP6539BGF-Z
Gate Drivers MP6539BGF-Z
Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP

Half-Bridge Gate Driver IC Non-Inverting 28-TSSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP6539BGF-ZTR-ND 1145304-MP6539BGF-Z MP6539BGF-Z MP6539BGF-Z
Product Name Gate Drivers Integrated Circuits (ICs) - PMIC - Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Three-phase Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Noninverting
Output Current 1 amps 1 amps 1 amps
Supply Voltage 8.5 to 14 volts 8.5 to 14 volts 14 to 8.5 volts 8.5 to 14 volts
Unlock Full Specs
to access all available technical data

Similar Products

Drivers, Receivers, Transceivers - CLC001AJE/NOPB-ND - DigiKey
Specs
Supply Voltage 3 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 74AHCT574PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT2863IMK-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details