26V 5.5A 3-Channel Half-Bridge Driver
26V 5.5A 3-Channel Half-Bridge Driver
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:5V; Supply Voltage Max:26V RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers |
| Product Number | 337291 | 54AH3493 |
| Product Name | Motor Driver ICs | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Product | MCU |