Monolithic Power Systems, Inc. Full, Half-Bridge (H Bridge) Drivers MP6536DU-LF-P

Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
Request a Quote Datasheet
Description
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - MP6536DU-LF-P-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
MP6536DU-LF-P-ND
Full, Half-Bridge (H Bridge) Drivers MP6536DU-LF-P-ND
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - MP6536DU-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
MP6536DU-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers MP6536DU-LF-P
IC HALF BRIDGE DRIVER 5.5A 40QFN

IC HALF BRIDGE DRIVER 5.5A 40QFN

Supplier's Site
Full Half-Bridge Drivers - MP6536DU-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
MP6536DU-LF-P
Full Half-Bridge Drivers MP6536DU-LF-P
Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)

Half Bridge (3) Driver DC Motors, General Purpose Power MOSFET 40-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number MP6536DU-LF-P-ND MP6536DU-LF-P MP6536DU-LF-P
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 5 to 26 volts 26 to 5 volts 5 to 26 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 40-VFQFN Exposed Pad 40-VFQFN Exposed Pad
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NSR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
Gate Drivers - 1727-NGD4300DDJDKR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
Dual 5KV Gate Driver IC - 906-SI8230AD-D-IS3 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2 Output
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers