Monolithic Power Systems, Inc. PMIC - PMIC - Motor Drivers, Controllers - MP6533GF-Z MP6533GF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079143-MP6533GF-Z Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP-EP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079143-MP6533GF-Z Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP-EP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - MP6533GF-Z - 1079143-MP6533GF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MP6533GF-Z
1079143-MP6533GF-Z
PMIC - PMIC - Motor Drivers, Controllers - MP6533GF-Z 1079143-MP6533GF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1079143-MP6533GF-Z Packaging: Reel - TR Applications: General Purpose Mounting: SMD (SMT) Technology: Power MOSFET Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Active Case / Package: 28-TSSOP-EP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 5 V to 60 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079143-MP6533GF-Z
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Case / Package: 28-TSSOP-EP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 5 V to 60 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Drivers, Controllers - MP6533GF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MP6533GF-Z
Motor Drivers, Controllers MP6533GF-Z
Motor Driver Power MOSFET PWM 28-TSSOP-EP

Motor Driver Power MOSFET PWM 28-TSSOP-EP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MP6533GF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MP6533GF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6533GF-Z
IC MOTOR DRIVER 5V-60V 28TSSOP

IC MOTOR DRIVER 5V-60V 28TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 1079143-MP6533GF-Z MP6533GF-Z MP6533GF-Z
Product Name PMIC - PMIC - Motor Drivers, Controllers - MP6533GF-Z Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
AC Input 5 to 60 volts
Unlock Full Specs
to access all available technical data