Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 805840-MP6532GF-Z
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
5V TO 60V, THREE PHASE BRUSHLESS
5V TO 60V, THREE PHASE BRUSHLESS
Motor Driver 28-TSSOP-EP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 805840-MP6532GF-Z | MP6532GF-Z | MP6532GF-Z | MP6532GF-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6532GF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |