Monolithic Power Systems, Inc. PMIC - PMIC - Motor Drivers, Controllers - MP6532-GR-P MP6532-GR-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789199-MP6532-GR-P Packaging: Reel package Package: 28-VFQFN Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 5 V ~ 60 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x4) Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789199-MP6532-GR-P Packaging: Reel package Package: 28-VFQFN Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 5 V ~ 60 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x4) Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - MP6532-GR-P - 789199-MP6532-GR-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MP6532-GR-P
789199-MP6532-GR-P
PMIC - PMIC - Motor Drivers, Controllers - MP6532-GR-P 789199-MP6532-GR-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789199-MP6532-GR-P Packaging: Reel package Package: 28-VFQFN Exposed Pad Applications: General Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 5 V ~ 60 V Function: Controller - Commutation, Direction Management Interface: Parallel Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN (4x4) Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789199-MP6532-GR-P
Packaging: Reel package
Package: 28-VFQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 5 V ~ 60 V
Function: Controller - Commutation, Direction Management
Interface: Parallel
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (4x4)
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MP6532-GR-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MP6532-GR-P
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6532-GR-P
IC MOTOR DRIVER 5V-60V 28QFN

IC MOTOR DRIVER 5V-60V 28QFN

Supplier's Site
Motor Drivers, Controllers - MP6532-GR-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MP6532-GR-P
Motor Drivers, Controllers MP6532-GR-P
Motor Driver Power MOSFET Parallel 28-QFN (4x4)

Motor Driver Power MOSFET Parallel 28-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motion Controllers Motor Controllers Motor Controllers
Product Number 789199-MP6532-GR-P MP6532-GR-P MP6532-GR-P
Product Name PMIC - PMIC - Motor Drivers, Controllers - MP6532-GR-P Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
AC Input 5 to 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor Controllers - 717551 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 1000 watts
Continuous Current 40 amps
View Details
Motor Drivers, Controllers - TLE82094SACUMA1-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI
View Details
4 suppliers
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details