Win Source Part Number: 1080004-MP6531AGF-Z
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: *
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): DRV8320HRTVR;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP6531
Motor Driver 28-TSSOP-EP
5V - 60V, THREE-PHASE, BRUSHLESS
5V - 60V, THREE-PHASE, BRUSHLESS
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1080004-MP6531AGF-Z | MP6531AGF-Z | MP6531AGF-Z | MP6531AGF-Z |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |