Motor Driver 28-QFN (4x4)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789198-MP6530GR-Z
Series: *
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
5V TO 60V, THREE PHASE BRUSHLESS
Motor Driver 28-QFN (4x4)
5V TO 60V, THREE PHASE BRUSHLESS
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motor Speed Controllers | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6530GR-ZTR-ND | 789198-MP6530GR-Z | MP6530GR-Z | MP6530GR-Z | MP6530GR-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6530GR-Z | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||||
| Configuration | PCB Mount; 28-VFQFN Exposed Pad | ||||
| AC Input | 5 to 60 volts |