Win Source Part Number: 1003272-MP6530GR-P
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: *
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 28-VFQFN Exposed Pad
Supplier Device Package: 28-QFN (4x4)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP6530
5V TO 60V, THREE PHASE BRUSHLESS
5V TO 60V, THREE PHASE BRUSHLESS
Motor Driver 28-QFN (4x4)
5V TO 60V, THREE PHASE BRUSHLESS
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:28Pins; Supply Voltage Min:5V; Supply Voltage Max:60V RoHS Compliant: Yes
Motor Driver 28-QFN (4x4)
5V TO 60V, THREE PHASE BRUSHLESS
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Speed Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1003272-MP6530GR-P | 1589-MP6530GR-PDKR-ND | MP6530GR-P | 54AH3491 | MP6530GR-P | MP6530GR-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |||||
| Configuration | PCB Mount; 28-VFQFN Exposed Pad | |||||
| AC Input | 5 to 60 volts | 5 to 60 volts |