Gate Drivers 5V to 60V, H-Bridge Gate Driver
IC GATE DRVR HALF-BRIDGE 28QFN
5V TO 60V, H-BRIDGE GATE DRIVER
Half-Bridge Gate Driver IC 28-QFN (4x4)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP6528GR-Z | MP6528GR-Z | 541-MP6528GR-Z | MP6528GR-Z |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | 5V TO 60V, H-BRIDGE GATE DRIVER | Gate Drivers |
| Supply Voltage | 60 to 5 volts | 5 to 60 volts | 5 to 60 volts | |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |