Monolithic Power Systems, Inc. PMIC - PMIC - Gate Drivers - MP6528GR-Z MP6528GR-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885650-MP6528GR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC - 28-QFN (4x4) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP6528 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885650-MP6528GR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC - 28-QFN (4x4) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP6528 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MP6528GR-Z - 885650-MP6528GR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MP6528GR-Z
885650-MP6528GR-Z
PMIC - PMIC - Gate Drivers - MP6528GR-Z 885650-MP6528GR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 885650-MP6528GR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC - 28-QFN (4x4) Package: 28-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP6528 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885650-MP6528GR-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC - 28-QFN (4x4)
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6528
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
PMIC - Gate Drivers - MP6528GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MP6528GR-Z
PMIC - Gate Drivers MP6528GR-Z
IC GATE DRVR HALF-BRIDGE 28QFN

IC GATE DRVR HALF-BRIDGE 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 885650-MP6528GR-Z MP6528GR-Z
Product Name PMIC - PMIC - Gate Drivers - MP6528GR-Z PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input OR - MYXAP54RHC32/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 2138989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details