40V, 0.8A, 10-CHANNEL, HALF-BRID
40V, 0.8A, 10-CHANNEL, HALF-BRID
40V, 0.8A, 10-CHANNEL, HALF-BRID
MOTOR DRIVER, -40 TO 125 DEG C ROHS COMPLIANT: YES
40V, 0.8A, 10-CHANNEL, HALF-BRID
Bipolar Motor Driver Power MOSFET SPI 28-TSSOP-EP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6527GF-PDKR-ND | 47AK1625 | MP6527GF-P | MP6527GF-P |
| Product Name | Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C Rohs Compliant Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| Communication | SPI | SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |