Bipolar Motor Driver Power MOSFET Serial 28-SOIC
Bipolar Motor Driver Power MOSFET Serial 28-SOIC
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927790-MP6526GY-Z
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Serial 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6526
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP6526GY-ZCT, 1589-MP6526GY-ZTR, 1589-MP6526GY-ZDKR
Bipolar Motor Driver Power MOSFET Serial 28-SOIC
HEX HALF-BRIDGE MOTOR DRIVER WIT
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Half Bridge; No. of Outputs:5Outputs; Output Current:900mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:7V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
HEX HALF-BRIDGE MOTOR DRIVER WIT
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6526GY-ZTR-ND | 927790-MP6526GY-Z | MP6526GY-Z | MP6526GY-Z | 67AH3035 | MP6526GY-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6526GY-Z | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half Bridge | |||
| Configuration | PCB Mount; "28-SOIC (0.295"", 7.50mm Width)" | |||||
| Communication | Serial | Serial | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 5 volts | 7 to 28 volts |