Bipolar Motor Driver Power MOSFET Serial 24-QFN (4x4)
Bipolar Motor Driver Power MOSFET Serial 24-QFN (4x4)
TRIPLE HALF-BRIDGE MOTOR DRIVER
Bipolar Motor Driver Power MOSFET Serial 24-QFN (4x4)
TRIPLE HALF-BRIDGE MOTOR DRIVER
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:900mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:7V; Supply Voltage Max:28V; Product Range:- RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6523GR-ZCT-ND | MP6523GR-Z | MP6523GR-Z | MP6523GR-Z | 67AH3034 |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | Half Bridge | ||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | ||||
| Communication | Serial | Serial | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 5 to 5 volts | 7 to 28 volts |