2.5V - 28V, 5A,STEP-DOWN,H-BRIDG
2.5V - 28V, 5A,STEP-DOWN,H-BRIDG
Motor Driver 24-QFN (5x5)
2.5V - 28V, 5A,STEP-DOWN,H-BRIDG
2.5V - 28V, 5A,STEP-DOWN,H-BRIDG
Motor Driver 24-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6522GU-ZCT-ND | MP6522GU-Z | MP6522GU-Z | MP6522GU-Z |
| Product Name | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||
| Communication | Logic | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |