Monolithic Power Systems, Inc. PMIC - PMIC - Motor Drivers, Controllers - MP6519GQ-Z MP6519GQ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927789-MP6519GQ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver Power MOSFET PWM 19-QFN (3x3) Package: 19-VFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP6519 Categories: Integrated Circuits (ICs) Case / Package: 19-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-2044-6, MP6519GQ-Z-ND, 1589-2044-2, 1589-2044-1
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927789-MP6519GQ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver Power MOSFET PWM 19-QFN (3x3) Package: 19-VFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP6519 Categories: Integrated Circuits (ICs) Case / Package: 19-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-2044-6, MP6519GQ-Z-ND, 1589-2044-2, 1589-2044-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - MP6519GQ-Z - 927789-MP6519GQ-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MP6519GQ-Z
927789-MP6519GQ-Z
PMIC - PMIC - Motor Drivers, Controllers - MP6519GQ-Z 927789-MP6519GQ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927789-MP6519GQ-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: - Motor Driver Power MOSFET PWM 19-QFN (3x3) Package: 19-VFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP6519 Categories: Integrated Circuits (ICs) Case / Package: 19-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-2044-6, MP6519GQ-Z-ND, 1589-2044-2, 1589-2044-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927789-MP6519GQ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: - Motor Driver Power MOSFET PWM 19-QFN (3x3)
Package: 19-VFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6519
Categories: Integrated Circuits (ICs)
Case / Package: 19-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-2044-6, MP6519GQ-Z-ND, 1589-2044-2, 1589-2044-1

Buy Now Datasheet
Motor Drivers, Controllers - MP6519GQ-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MP6519GQ-Z
Motor Drivers, Controllers MP6519GQ-Z
Motor Driver Power MOSFET PWM 19-QFN (3x3)

Motor Driver Power MOSFET PWM 19-QFN (3x3)

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - MP6519GQ-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MP6519GQ-Z
PMIC - Motor Drivers, Controllers MP6519GQ-Z
2.5V - 28V, 5A, H-BRIDGE CURRENT

2.5V - 28V, 5A, H-BRIDGE CURRENT

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - MP6519GQ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MP6519GQ-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6519GQ-Z
2.5V - 28V, 5A, H-BRIDGE CURRENT

2.5V - 28V, 5A, H-BRIDGE CURRENT

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 927789-MP6519GQ-Z MP6519GQ-Z MP6519GQ-Z MP6519GQ-Z
Product Name PMIC - PMIC - Motor Drivers, Controllers - MP6519GQ-Z Motor Drivers, Controllers PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5B014 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
Motor Drivers, Controllers - 2312-ACT72350-TTR-ND - DigiKey
Specs
Motor / System DC Brushless
Configuration PCB Mount; 57-WFQFN Exposed Pad
Communication PWM, SPI
View Details
FRENIC-Ace AC Drive - FRN0088E2S-2GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details