35V, 2.8A, H-BRIDGE MOTOR DRIVER
35V, 2.8A, H-BRIDGE MOTOR DRIVER
Bipolar Motor Driver Power MOSFET Logic 16-TSSOP-EP
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6516GF-PTR-ND | MP6516GF-P | MP6516GF-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||
| Communication | Logic | Logic | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |