Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885649-MP6515GL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Bipolar Motor Driver Power MOSFET Logic 20-QFN (3x4)
Package: 20-TFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP6515
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1712-6, 1589-1712-1, 1589-1712-2, MP6515GL-Z-ND
IC MTR DRVR BIPOLR 5.4-35V 20QFN
35V 2.8A H-BRIDGE MOTOR DRIVER
IC MTR DRVR BIPOLR 5.4-35V 20QFN
Bipolar Motor Driver Power MOSFET Logic 20-QFN (3x4)
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 885649-MP6515GL-Z | MP6515GL-Z | 541-MP6515GL-Z | MP6515GL-Z | MP6515GL-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6515GL-Z | PMIC - Motor Drivers, Controllers | 35V 2.8A H-BRIDGE MOTOR DRIVER | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Peak Current | 2.8 amps | ||||
| DC Input | 5 volts |