35V 2.8A H-BRIDGE MOTOR DRIVER
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:H-Bridge; No. of Outputs:1Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:16Pins; Supply Voltage Min:5.4V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes
35V 2.8A H-BRIDGE MOTOR DRIVER
Bipolar Motor Driver Power MOSFET Logic 16-TSSOP-EP
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6515GF-PTR-ND | 53AH7309 | MP6515GF-P | MP6515GF-P |
| Product Name | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | H-Bridge | DC Brushed; Brushed DC | |
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| Communication | Logic | Logic | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |