2.5V - 5.5V 0.6A H-Bridge Motor Driver
2.5V - 5.5V 0.6A H-Bridge Motor Driver
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:600mA; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC MTR DRV BIPLR 2.5-5.5V TSOT23
Bipolar Motor Driver Power MOSFET TSOT-23-6
IC MTR DRV BIPLR 2.5-5.5V TSOT23
| RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 337281 | 54AH3490 | MP6513LGJ-P | MP6513LGJ-P | MP6513LGJ-P |
| Product Name | Motor Driver ICs | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | Stepper Motor | DC Brushed; Stepper and DC Brush | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount | ||||
| DC Input | 6 volts | 2 to 6 volts | |||
| AC Input | 2 to 6 volts |