MPS MP6513GJ-P Dual H Bridge Driver
MPS MP6513GJ-P Dual H Bridge Driver
Bipolar Motor Driver Power MOSFET TSOT-23-6
IC MTR DRVR BIPLR 2.5-21V TSOT23
IC MTR DRVR BIPLR 2.5-21V TSOT23
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:1Outputs; Output Current:800mA; Output Voltage:-; Driver Case Style:TSOT-23; No. of Pins:6Pins; Supply Voltage Min:2.5V; Supply Voltage Max:21V RoHS Compliant: Yes
| RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 337279 | MP6513GJ-P | MP6513GJ-P | MP6513GJ-P | 54AH3489 |
| Product Name | Motor Driver ICs | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) |
| Motor / System | Stepper Motor | DC Brushed; Brushed DC | DC Brushed; Stepper and DC Brush | ||
| Configuration | PCB Mount | ||||
| DC Input | 21 volts | 2 to 21 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) |