Win Source Part Number: 1179489-MP6510DM-LF
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tube
Applications: General Purpose
Standard Package: 96
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 16V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 4.5V ~ 16V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
IC MOTOR DRIVER 4.5V-16V 16TSSOP
Motor Driver Power MOSFET Parallel 16-TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1179489-MP6510DM-LF | MP6510DM-LF | MP6510DM-LF |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| AC Input | 4 to 16 volts | ||
| DC Input | 4 to 16 volts |