Motor Driver Power MOSFET Parallel 16-TSSOP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 208701-MP6510DM-LF-Z
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.2A
Voltage - Load: 4.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Motor Driver Power MOSFET Parallel 16-TSSOP
IC MOTOR DRIVER 4.5V-16V 16TSSOP
IC MOTOR DRIVER 4.5V-16V 16TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6510DM-LF-Z-ND | 208701-MP6510DM-LF-Z | MP6510DM-LF-Z | MP6510DM-LF-Z | MP6510DM-LF-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6510DM-LF-Z | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts |