Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6510DM-LF-P

Description
SINGLE PHASE BLDC MOTOR DRIVER
Description
SINGLE PHASE BLDC MOTOR DRIVER
Datasheet
Datasheet Summary
Powered by GS/AI

The MP6510DM-LF-P is a single-phase brushless DC motor driver designed for applications requiring efficient motor control. It operates within an input voltage range of 4.5V to 16V and can deliver a maximum output current of 1.2A at room temperature. The device features integrated power MOSFETs with low on-resistance values of 370mΩ for the high-side and 230mΩ for the low-side, contributing to its efficiency. This motor driver allows for speed control via input voltage or PWM signal and includes programmable minimum speed settings. It is equipped with several protective features, including input over-voltage protection, locked-rotor protection with automatic recovery, and thermal shutdown capabilities. Additionally, it provides a rotational speed indicator and a locked-rotor state indicator for enhanced monitoring. The MP6510DM-LF-P is housed in a compact TSSOP16 package measuring 5.0mm x 6.4mm, making it suitable for space-constrained applications such as CPU fans in personal computers or servers. The device is compliant with RoHS directives, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The MP6510DM-LF-P is a single-phase brushless DC motor driver designed for applications requiring efficient motor control. It operates within an input voltage range of 4.5V to 16V and can deliver a maximum output current of 1.2A at room temperature. The device features integrated power MOSFETs with low on-resistance values of 370mΩ for the high-side and 230mΩ for the low-side, contributing to its efficiency. This motor driver allows for speed control via input voltage or PWM signal and includes programmable minimum speed settings. It is equipped with several protective features, including input over-voltage protection, locked-rotor protection with automatic recovery, and thermal shutdown capabilities. Additionally, it provides a rotational speed indicator and a locked-rotor state indicator for enhanced monitoring. The MP6510DM-LF-P is housed in a compact TSSOP16 package measuring 5.0mm x 6.4mm, making it suitable for space-constrained applications such as CPU fans in personal computers or servers. The device is compliant with RoHS directives, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
MP6510DM-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers MP6510DM-LF-P
SINGLE PHASE BLDC MOTOR DRIVER

SINGLE PHASE BLDC MOTOR DRIVER

Supplier's Site
Motor Drivers, Controllers - MP6510DM-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MP6510DM-LF-P
Motor Drivers, Controllers MP6510DM-LF-P
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP

Bipolar Motor Driver Power MOSFET PWM 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motor Controllers
Product Number MP6510DM-LF-P MP6510DM-LF-P
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless; Brushless DC (BLDC)
Unlock Full Specs
to access all available technical data

Similar Products

Analog SERVOPACKs - SGD7S-330A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details
Motor controller - CMMO-ST-C5-1-DION - Festo Corporation
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input 24 volts
Continuous Current 0.1000 amps
View Details
SMC-3 43A Smart Motor Controller - 150-C43NCR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 24 volts
Continuous Current 43 amps
View Details