Bipolar Motor Driver Power MOSFET Parallel 20-TSSOP-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079139-MP6509GF-Z
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 1.2A
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 20-TSSOP-EP
IC MTR DRV BIPLR 2.7-18V 20TSSOP
IC MTR DRV BIPLR 2.7-18V 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6509GF-Z-ND | 1079139-MP6509GF-Z | MP6509GF-Z | MP6509GF-Z | MP6509GF-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6509GF-Z | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | Parallel Interface | Parallel | |||
| AC Input | 3 to 18 volts | 3 to 18 volts |