Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927787-MP6508GR-Z
Features: Bipolar Motor Driver Power MOSFET PWM 16-QFN (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Family Name: MP6508
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Bipolar Motor Driver Power MOSFET PWM 16-QFN (4x4)
IC MTR DRVR BIPOLR 2.7-18V 16QFN
IC MTR DRVR BIPOLR 2.7-18V 16QFN
Bipolar Motor Driver Power MOSFET PWM 16-QFN (4x4)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 927787-MP6508GR-Z | MP6508GR-Z-ND | MP6508GR-Z | MP6508GR-Z | MP6508GR-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6508GR-Z | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 16-VQFN Exposed Pad | ||||
| Communication | PWM | PWM | |||
| AC Input | 3 to 18 volts |