Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789197-MP6508GR-P
Packaging: Reel package
Package: 16-VQFN Exposed Pad
Applications: General
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 2.7 V ~ 18 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (4)
Output Current: 1.2A
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Bipolar Motor Driver Power MOSFET PWM 16-QFN (4x4)
IC MTR DRV BIPOLAR 2.7-18V 16QFN
IC MTR DRV BIPOLAR 2.7-18V 16QFN
Bipolar Motor Driver Power MOSFET PWM 16-QFN (4x4)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers |
| Product Number | 789197-MP6508GR-P | 1589-1215-2-ND | MP6508GR-P | 541-MP6508GR-P | MP6508GR-P | MP6508GR-P |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6508GR-P | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | IC MOTOR DRIVER | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| AC Input | 3 to 18 volts | 3 to 18 volts | ||||
| DC Input | 3 to 18 volts | 3 to 18 volts | 3 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Motor / System | DC Brushed | DC Brushed; Brushed DC |