Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802430-MP6508GF-Z
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 1.2A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (4)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Supplier Device Package: 16-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 2.7V ~ 18V
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP-EP
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP-EP
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP-EP
IC MTR DRV BIPLR 2.7-18V 16TSSOP
Bipolar Motor Driver Power MOSFET PWM 16-TSSOP-EP
IC MTR DRV BIPLR 2.7-18V 16TSSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 802430-MP6508GF-Z | 1589-1708-6-ND | MP6508GF-Z | MP6508GF-Z | MP6508GF-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6508GF-Z | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 3 to 18 volts | 3 to 18 volts | |||
| DC Input | 3 to 18 volts | 3 to 18 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps |