2.7V TO 18V, 1.2A, BIPOLAR STEPP
2.7V TO 18V, 1.2A, BIPOLAR STEPP
2.7V TO 18V, 1.2A, BIPOLAR STEPP
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 1589-MP6508AGQ-PCT-ND |
| Product Name | Motor Drivers, Controllers |
| Motor / System | DC Brushless |
| Configuration | PCB Mount; 16-VFQFN Exposed Pad |
| Communication | PWM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |