Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079137-MP6507GQ-Z
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 700mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 15 V
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC MTR DRV BIPOLAR 2.7-15V 16QFN
IC MTR DRV BIPOLAR 2.7-15V 16QFN
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-1707-6-ND | 1079137-MP6507GQ-Z | MP6507GQ-Z | MP6507GQ-Z | MP6507GQ-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6507GQ-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 16-VFQFN Exposed Pad | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |