Win Source Part Number: 1124391-MP6507GQ-P
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Package: Tape & Reel (TR)
Applications: Battery Powered
Standard Package: 500
Mounting: SMD (SMT)
Technology: Power MOSFET
Current - Output: 700mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (4)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Voltage - Supply: 2.7V ~ 15V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP6507
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper and DC Brush; No. of Outputs:2Outputs; Output Current:700mA; Output Voltage:-; Driver Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.7V; Supply Voltage Max:15V RoHS Compliant: Yes
IC MTR DRVR BIPOLR 2.7-15V 16QFN
Bipolar Motor Driver Power MOSFET Parallel 16-QFN (3x3)
IC MTR DRVR BIPOLR 2.7-15V 16QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1124391-MP6507GQ-P | MP6507GQ-P-ND | 54AH3488 | MP6507GQ-P | MP6507GQ-P | MP6507GQ-P |
| Product Name | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts | |||
| DC Input | 3 to 15 volts | 3 to 15 volts | 3 to 15 volts | |||
| Continuous Current | 0.7000 amps | 0.7000 amps | 0.7000 amps |