Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059408-MP6507GF-Z
Packaging: Reel - TR
Applications: Battery Powered
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 700mA
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.7 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Bipolar Motor Driver Power MOSFET Parallel 16-TSSOP-EP
Bipolar Motor Driver Power MOSFET Parallel 16-TSSOP-EP
Bipolar Motor Driver Power MOSFET Parallel 16-TSSOP-EP
IC MTR DRV BIPLR 2.7-15V 16TSSOP
Bipolar Motor Driver Power MOSFET Parallel 16-TSSOP-EP
IC MTR DRV BIPLR 2.7-15V 16TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 059408-MP6507GF-Z | 1589-1706-2-ND | MP6507GF-Z | MP6507GF-Z | MP6507GF-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6507GF-Z | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 3 to 15 volts | 3 to 15 volts | |||
| DC Input | 3 to 15 volts | 3 to 15 volts | |||
| Continuous Current | 0.7000 amps | 0.7000 amps |