Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079136-MP6505DQ-LF-
Packaging: Reel - TR
Applications: General Purpose
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 400mA
Voltage - Load: 4.5 V to 16 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x3)
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Motor Driver Power MOSFET Parallel 16-QFN (3x3)
IC MOTOR DRIVER 4.5V-16V 16QFN
Motor Driver Power MOSFET Parallel 16-QFN (3x3)
IC MOTOR DRIVER 4.5V-16V 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1079136-MP6505DQ-LF-Z | MP6505DQ-LF-Z-ND | MP6505DQ-LF-Z | MP6505DQ-LF-Z | MP6505DQ-LF-Z |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6505DQ-LF-Z | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts | |||
| DC Input | 4 to 16 volts | 4 to 16 volts | |||
| Continuous Current | 0.4000 amps | 0.4000 amps | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |