Motor Driver Power MOSFET Parallel 16-TSSOP
Motor Driver Power MOSFET Parallel 16-TSSOP
IC MOTOR DRIVER 4.5V-16V 16TSSOP
IC MOTOR DRIVER 4.5V-16V 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-1416-ND | MP6505DM-LF | MP6505DM-LF | MP6505DM-LF |
| Product Name | Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 16 volts |