Motor Driver Power MOSFET Parallel 16-TSSOP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 807670-MP6505DM-LF-Z
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Technology: Power MOSFET
Current - Output: 400mA
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Output Configuration: Half Bridge (2)
Voltage - Load: 4.5V ~ 16V
Motor Type - AC, DC: Brushless DC (BLDC)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 16V
IC MOTOR DRIVER 4.5V-16V 16TSSOP
Motor Driver Power MOSFET Parallel 16-TSSOP
IC MOTOR DRIVER 4.5V-16V 16TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6505DM-LF-Z-ND | 807670-MP6505DM-LF-Z | MP6505DM-LF-Z | MP6505DM-LF-Z | MP6505DM-LF-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6505DM-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; "16-TSSOP (0.173"", 4.40mm Width)" | ||||
| Communication | Parallel Interface | Parallel | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 4 to 16 volts | 4 to 16 volts |