Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 136806-MP6501AGF
Packaging: Reel - TR
Applications: Printer
Mounting: SMD (SMT)
Technology: Power MOSFET
Output Current: 2.5A
Voltage - Load: 3.3V, 5V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 8 V to 35 V
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
IC MTR DRV BIPOLAR 8-35V 28TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | Motor Controllers |
| Product Number | 136806-MP6501AGF | MP6501AGF | MP6501AGF |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MP6501AGF | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |