Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789195-MP6501AGF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Printer
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 8 V ~ 35 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Step/Direction
Output Configuration: Half Bridge (4)
Output Current: 2.5A
Voltage - Load: 3.3V, 5V
Motor Type - Stepper: Bipolar
Step Resolution: 1, 1/2, 1/4, 1/8
Family Name: MP6501AGF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Alternative Parts (Cross-Reference): MP6501AGF;
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLAR 8-35V 28TSSOP
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
IC MTR DRV BIPOLAR 8-35V 28TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MP6501AGF-Z-ND | 789195-MP6501AGF-Z | MP6501AGF-Z | MP6501AGF-Z | MP6501AGF-Z |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - MP6501AGF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Configuration | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | ||||
| Communication | Logic | Logic | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| AC Input | 8 to 35 volts | 8 to 35 volts |