Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (5x5)
Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (5x5)
Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (5x5)
Win Source Part Number: 1080000-MP6500LGU-P
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: MP
Package: Tape & Reel
Applications: Printer
Standard Package: 500
Mounting: SMD (SMT)
Technology: NMOS
Current - Output: 2.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: On/Off, PWM, Step/Direction
Output Configuration: Half Bridge (4)
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Step Resolution: 1, 1/2, 1/4, 1/8
Voltage - Supply: 4.5V ~ 35V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP6500LGU-PCT,1
MOTOR DRIVER, -40 TO 125DEG C; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:QFN; No. of Pins:24Pins; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes
35V, 2.5A STEPPER MOTOR DRIVER W
35V, 2.5A STEPPER MOTOR DRIVER W
Bipolar Motor Driver NMOS On/Off, PWM, Step/Direction 24-QFN (5x5)
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1589-MP6500LGU-PDKR-ND | 1080000-MP6500LGU-P | 69AJ9754 | MP6500LGU-P | MP6500LGU-P | MP6500LGU-P |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 125Deg C; Motor Type Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | Stepper | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; 24-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 4 to 35 volts | 4 to 35 volts | 4 to 35 volts |