2.5A Bipolar Stepper Motor Driver
2.5A Bipolar Stepper Motor Driver
35V, 2.5A, STEPPER MOTOR DRIVER
35V, 2.5A, STEPPER MOTOR DRIVER
Bipolar Motor Driver Power MOSFET Logic 28-TSSOP-EP
MOTOR DRIVER, -40 TO 125 DEG C; Motor Type:Stepper; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:-; Driver Case Style:TSSOP-EP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:35V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Stepper Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 337272 | 1589-MP6500GF-PTR-ND | MP6500GF-P | MP6500GF-P | 84AH0169 |
| Product Name | Motor Driver ICs | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Motor Driver, -40 To 125 Deg C; Motor Type Monolithic Power Systems (Mps) |
| Motor / System | Stepper Motor | Stepper | |||
| Configuration | PCB Mount | PCB Mount; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | |||
| DC Input | 35 volts | 4 to 35 volts | 4 to 35 volts | ||
| Communication | Logic | Logic |