Linear Voltage Regulator IC Positive Adjustable 2 Output 500mA, 500mA 8-TQFN (3x3)
LDO Voltage Regulators Dual High PSRR Linear Regulator
IC REG LIN POS ADJ 500MA 8TQFN
IC REG LIN POS ADJ 500MA 8TQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MP6402DQT-EF-LF-P-ND | MP6402DQT-EF-LF-P | MP6402DQT-EF-LF-P | MP6402DQT-EF-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; 8-WDFN Exposed Pad | |||
| Special Features | Over Temperature, Short Circuit | Enable, Reset |